Status: | Production |
---|---|
Series: | AD7243 |
RoHS: | Compliant |
12-Bit CMOS DAC with |
On-Chip Voltage Reference |
Output Amplifier |
Three Selectable Output Ranges |
-5 V to + 5 V, 0 V to +5 V, 0 V to +10 V |
Serial Interface |
300 kHz DAC Update Rate |
Small Size: 16-Lead DIP or SOIC |
Nonlinearity: ±1/2 LSB Tmin to Tmax |
Low Power Dissipation: 100 mW Typical |
12-BIT SERIAL DACPORT IC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7243BNZ?
Additional datasheets, footprints and schematics for AD7243BNZ are listed on our Part Details page. You can also find images and similar parts to AD7243BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7243BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7243BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7243BNZ fall under?
The AD7243BNZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7243BNZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7243BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7243BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7243BNZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7243BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7243BNZ often in real-time on the comparison pages.
What if I can't find stock of AD7243BNZ?
You can fill out our help required form which you can use to request a quote for AD7243BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.