Status: | Production |
---|---|
Series: | AD7228A |
RoHS: | Compliant |
Eight 8-Bit DACs with Output Amplifiers |
Operates with Single +5 V, +12 V or +15 V |
or Dual Supplies |
µP Compatible (95 ns WR Pulse) |
No User Trims Required |
Skinny 24-Pin DlPs, SOIC, and 28-Terminal Surface |
Mount Packages |
OCTAL 8-BIT 5-15V DAC IC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Da Converter, 8Bit, Wsoic | Newark Electronics |
DA CONVERTER, 8BIT, WSOIC | element14 |
Where can I find additional details, specifications and documents for a AD7228ACRZ?
Additional datasheets, footprints and schematics for AD7228ACRZ are listed on our Part Details page. You can also find images and similar parts to AD7228ACRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7228ACRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7228ACRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7228ACRZ fall under?
The AD7228ACRZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7228ACRZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7228ACRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7228ACRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7228ACRZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7228ACRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7228ACRZ often in real-time on the comparison pages.
What if I can't find stock of AD7228ACRZ?
You can fill out our help required form which you can use to request a quote for AD7228ACRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.