Status: | Production |
---|---|
Series: | AD7194 |
RoHS: | Compliant |
Prices starting from US$8.11
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$14.49
|
1,539
in stock
|
Buy Now | |
element14
from US$12.84
|
1,539
in stock
|
Buy Now | |
Farnell
from US$12.79
|
1,539
in stock
|
Buy Now | |
Analog Devices
from US$8.11
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$13.70
|
19
in stock
|
Buy Now | |
Richardson RFPD
from US$12.43
|
-
|
Buy Now |
Fast settling filter option |
8 differential/16 pseudo differential input channels |
RMS noise: 11 nV at 4.7 Hz (gain = 128) |
15.5 noise-free bits at 2.4 kHz (gain = 128) |
Up to 22 noise-free bits (gain = 1) |
Offset drift: ±5 nV/°C |
Gain drift: ±1 ppm/°C |
Programmable gain (1 to 128) |
Output data rate: 4.7 Hz to 4.8 kHz |
Internal or external clock |
Simultaneous 50 Hz/60 Hz rejection |
4 general-purpose digital outputs |
Power supply |
AVDD: 3 V to 5.25 V |
DVDD: 2.7 V to 5.25 V |
Current: 4.65 mA |
Temperature range: −40°C to +105°C |
Package: 32-lead LFCSP |
Interface |
3-wire serial |
SPI, QSPI™, MICROWIRE™, and DSP compatible |
Schmitt trigger on SCLK |
Adc, 24Bit, 4.8Ksps, Lfcsp-32 | Newark Electronics |
ADC, 24BIT, 4.8KSPS, LFCSP-32 | element14 |
8-ch Very-Low Noise 24-Bit SD | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7194BCPZ?
Additional datasheets, footprints and schematics for AD7194BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7194BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7194BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7194BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7194BCPZ fall under?
The AD7194BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7194BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7194BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7194BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7194BCPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD7194BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7194BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7194BCPZ?
You can fill out our help required form which you can use to request a quote for AD7194BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.