Status: | Production |
---|---|
Series: | AD7172-4 |
RoHS: | Compliant |
Prices starting from US$8.77
Fast and flexible output rate: 1.25 SPS to 31.25 kSPS |
Channel scan data rate of 6.21 kSPS/channel (161 μs settling) |
Performance specifications |
17.2 noise free bits at 31.25 kSPS |
24 noise free bits at 5 SPS |
INL: ±2 ppm of FSR |
85 dB rejection of 50 Hz and 60 Hz with 50 ms settling |
User configurable input channels |
4 fully differential channels or 8 single-ended channels |
Crosspoint multiplexer |
True rail-to-rail analog and reference input buffers |
Internal or external clock |
Power supply |
AVDD1 = 3.0 V to 5.5 V, AVDD2 = IOVDD = 2 V to 5.5 V |
Split supply with AVDD1 and AVSS at ±2.5 V or ±1.65 V |
ADC current: 1.5 mA |
Temperature range: −40°C to +105°C |
3- or 4-wire serial digital interface (Schmitt trigger on SCLK) |
Serial port interface (SPI), QSPI-, MICROWIRE-, and DSPcompatible |
24 Bit SD-ADC, 31ksps, 4 Diff/ | Analog Devices |
ADC, 24BIT, 31.25KSPS, LFCSP-32 | element14 |
Adc, 24Bit, 31.25Ksps, Lfcsp-32 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7172-4BCPZ?
Additional datasheets, footprints and schematics for AD7172-4BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7172-4BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7172-4BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7172-4BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7172-4BCPZ fall under?
The AD7172-4BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7172-4BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7172-4BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7172-4BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7172-4BCPZ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for AD7172-4BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7172-4BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7172-4BCPZ?
You can fill out our help required form which you can use to request a quote for AD7172-4BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.