Status: | Production |
---|---|
Series: | AD712 |
RoHS: | Compliant |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.15
|
64
in stock
|
Buy Now | |
Analog Devices
from US$2.09
|
6,189
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
1,721
in stock
|
Buy Now | |
Richardson RFPD
from US$2.97
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
856
in stock
|
Buy Now | |
element14
from US$3.12
|
415
in stock
|
Buy Now | |
Farnell
from US$3.12
|
415
in stock
|
Buy Now |
Enhanced replacement for LF412 and TL082 |
AC performance |
Settles to ±0.01% in 1.0 μs |
16 V/μs minimum slew rate (AD712J) |
3 MHz minimum unity-gain bandwidth (AD712J) |
DC performance |
200 V/mV minimum open-loop gain (AD712K) |
Surface mount available in tape and reel in accordance with the EIA-481A standard |
MIL-STD-883B parts available |
Single version available: AD711 |
Quad version: AD713 |
Available in PDIP, SOIC_N, and CERDIP packages |
AD712-EP supports defense and aerospace applications (AQEC standard) |
Download AD712-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/11603 DSCC Drawing Number |
HIGH SPEED DUAL BIFET AMP | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 4Mhz, 0 To 70Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 4MHZ, 0 TO 70DEG C, NSOIC-8 | element14 |
Op Amp Dual High Speed Amplifier ±18V 8- | RS |
Where can I find additional details, specifications and documents for a AD712JRZ-REEL7?
Additional datasheets, footprints and schematics for AD712JRZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD712JRZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD712JRZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD712JRZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD712JRZ-REEL7 fall under?
The AD712JRZ-REEL7 is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD712JRZ-REEL7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD712JRZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD712JRZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD712JRZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD712JRZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD712JRZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD712JRZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD712JRZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.