Status: | Production |
---|---|
Series: | AD711 |
RoHS: | Compliant |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.88
|
No stock
|
Buy Now | |
Schukat Electronic
from US$3.11
|
1,008
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
751
in stock
|
Buy Now | |
Analog Devices
from US$2.15
|
685
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
419
in stock
|
Buy Now | |
element14
from US$3.13
|
419
in stock
|
Buy Now | |
Farnell
from US$2.93
|
419
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.36
|
29
in stock
|
Buy Now | |
CoreStaff
from US$2.19
|
2
in stock
|
Buy Now | |
Richardson RFPD
from US$3.01
|
-
|
Buy Now |
AC PERFORMANCE |
Settles to ±0.01% in 1.0 µs |
16 V/µs min Slew Rate (AD711J) |
3 MHz min Unity Gain Bandwidth (AD711J) |
Enhanced Replacement for LF411 and TL081 |
DC PERFORMANCE |
200 V/mV min Open-Loop Gain (AD711K) |
Available in Plastic Mini-DIP, Plastic SOIC,Hermetic Cerdip, and Hermetic Metal Can Packages |
Op-Amp BIFET HS Precis. SO8 | Schukat Electronic |
HIGH SPEED BIFET OP AMP | Analog Devices |
Op-Amp, 4Mhz, 0 To 70Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 4MHZ, 0 TO 70DEG C, NSOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Op amp,AD711JR 4MHz SO8 | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD711JRZ?
Additional datasheets, footprints and schematics for AD711JRZ are listed on our Part Details page. You can also find images and similar parts to AD711JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD711JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD711JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD711JRZ fall under?
The AD711JRZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD711JRZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD711JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD711JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD711JRZ have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Analog Devices, Newark Electronics and element14 have stock available or on a lead time for AD711JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD711JRZ often in real-time on the comparison pages.
What if I can't find stock of AD711JRZ?
You can fill out our help required form which you can use to request a quote for AD711JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.