Status: | Production |
---|---|
Series: | AD711 |
RoHS: | Compliant |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.20
|
No stock
|
Buy Now | |
Analog Devices
from US$3.52
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$5.76
|
355
in stock
|
Buy Now | |
Chip One Stop
from US$3.67
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
126
in stock
|
Buy Now | |
element14
from US$3.72
|
126
in stock
|
Buy Now | |
Farnell
from US$3.46
|
126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.62
|
49
in stock
|
Buy Now |
AC PERFORMANCE |
Settles to ±0.01% in 1.0 µs |
16 V/µs min Slew Rate (AD711J) |
3 MHz min Unity Gain Bandwidth (AD711J) |
Enhanced Replacement for LF411 and TL081 |
DC PERFORMANCE |
200 V/mV min Open-Loop Gain (AD711K) |
Available in Plastic Mini-DIP, Plastic SOIC,Hermetic Cerdip, and Hermetic Metal Can Packages |
HIGH SPEED BIFET OP AMP | Analog Devices |
Op-Amp BIFET HS Precis. DIP8 | Schukat Electronic |
Opamp, Dip-8, 4 Mhz, 0 To 70Deg C | Newark Electronics |
OPAMP, DIP-8, 4 MHZ, 0 TO 70DEG C | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Analog Devices Operational Amplifier PDIP | Distrelec |
Where can I find additional details, specifications and documents for a AD711JNZ?
Additional datasheets, footprints and schematics for AD711JNZ are listed on our Part Details page. You can also find images and similar parts to AD711JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD711JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD711JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD711JNZ fall under?
The AD711JNZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD711JNZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD711JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD711JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD711JNZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD711JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD711JNZ often in real-time on the comparison pages.
What if I can't find stock of AD711JNZ?
You can fill out our help required form which you can use to request a quote for AD711JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.