Status: | Production |
---|---|
Series: | AD704 |
RoHS: | Compliant |
Prices starting from US$7.50
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$10.01
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$13.62
|
63
in stock
|
Buy Now | |
element14
from US$11.78
|
63
in stock
|
Buy Now | |
Farnell
from US$11.09
|
63
in stock
|
Buy Now | |
Analog Devices
from US$7.50
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
13
in stock
|
Buy Now |
High dc precision |
150 μV maximum offset voltage |
1.5 μV/°C maximum offset voltage drift |
270 pA maximum input bias current |
0.3 pA/°C typical IB drift |
Low noise: 0.5 μV p-p |
Typical noise: 0.1 Hz to 10 Hz |
Low power: 600 μA maximum supply current per amplifier |
Dual version: AD706 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 800Khz, -40 To 85Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 800KHZ, -40 TO 85DEG C, WSOIC-16 | element14 |
IC, QUAD OP AMP. AD704AR | Analog Devices |
Where can I find additional details, specifications and documents for a AD704ARZ-16?
Additional datasheets, footprints and schematics for AD704ARZ-16 are listed on our Part Details page. You can also find images and similar parts to AD704ARZ-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD704ARZ-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD704ARZ-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD704ARZ-16 fall under?
The AD704ARZ-16 is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD704ARZ-16 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD704ARZ-16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD704ARZ-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD704ARZ-16 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD704ARZ-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD704ARZ-16 often in real-time on the comparison pages.
What if I can't find stock of AD704ARZ-16?
You can fill out our help required form which you can use to request a quote for AD704ARZ-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.