Status: | Production |
---|---|
Series: | AD680 |
RoHS: | Compliant |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.34
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$7.76
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$8.78
|
23
in stock
|
Buy Now | |
element14
from US$7.61
|
23
in stock
|
Buy Now | |
Farnell
from US$7.62
|
23
in stock
|
Buy Now | |
Richardson RFPD
from US$7.53
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$16.08
|
11
in stock
|
Buy Now |
Low quiescent current: 250 µA max |
Laser trimmed to high accuracy: 2.5 V ± 5 mV max (AN, AR grades) |
Trimmed temperature coefficient: 20 ppm/°C Max (AN, AR grades) |
Low noise: 8 µVP-P from 0.1 Hz to 10 Hz |
250 nV/√Hz wideband |
Temperature output pin (N, R packages) |
Available in three package styles: 8-Lead PDIP, 8-lead SOIC, and 3-pin TO-92 |
2.5V REFERENCE IC | Analog Devices |
Volt Ref, Soic-8, 2.5V, -40 To 85Deg C | Newark Electronics |
VOLT REF, SOIC-8, 2.5V, -40 TO 85DEG C | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
U-Ref 2,5V 0,2% SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD680ARZ?
Additional datasheets, footprints and schematics for AD680ARZ are listed on our Part Details page. You can also find images and similar parts to AD680ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD680ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD680ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD680ARZ fall under?
The AD680ARZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD680ARZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD680ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD680ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD680ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD680ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD680ARZ often in real-time on the comparison pages.
What if I can't find stock of AD680ARZ?
You can fill out our help required form which you can use to request a quote for AD680ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.