Status: | Production |
---|---|
Series: | AD636 |
RoHS: | Compliant |
Prices starting from US$32.90
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$32.90
|
1
in stock
|
Buy Now |
True rms-to-dc conversion |
200 mV full scale |
Laser-trimmed to high accuracy |
0.5% maximum error (AD636K) |
1.0% maximum error (AD636J) |
Wide response capability |
Computes rms of ac and dc signals |
1 MHz, −3 dB bandwidth: V rms > 100 mV |
Signal crest factor of 6 for 0.5% error |
See datasheet for additional features |
RMS/DC CONVERTER IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD636KHZ?
Additional datasheets, footprints and schematics for AD636KHZ are listed on our Part Details page. You can also find images and similar parts to AD636KHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD636KHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD636KHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD636KHZ fall under?
The AD636KHZ is listed under RMS to DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AD636KHZ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD636KHZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD636KHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD636KHZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD636KHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD636KHZ often in real-time on the comparison pages.
What if I can't find stock of AD636KHZ?
You can fill out our help required form which you can use to request a quote for AD636KHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.