Status: | Production |
---|---|
Series: | AD629 |
RoHS: | Compliant |
Prices starting from US$3.88
Improved replacement for: INA117P and INA117KU |
±270 V common-mode voltage range |
Input protection to |
±500 V common mode |
±500 V differential mode |
Wide power supply range (±2.5 V to ±18 V) |
±10 V output swing on ±12 V supply |
1 mA maximum power supply current |
HIGH ACCURACY DC PERFORMANCE |
3 ppm maximum gain nonlinearity (AD629B) |
20 μV/°C maximum offset drift (AD629A) |
10 μV/°C maximum offset drift (AD629B) |
10 ppm/°C maximum gain drift |
EXCELLENT AC SPECIFICATIONS |
77 dB minimum CMRR @ 500 Hz (AD629A) |
86 dB minimum CMRR @ 500 Hz (AD629B) |
500 kHz bandwidth |
SOIC High CM Vltg Difference A | Analog Devices |
Diff-Amp, 500Khz, -40 To 85Deg C, Nsoic | Newark Electronics |
DIFF-AMP, 500KHZ, -40 TO 85DEG C, NSOIC | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD629ARZ-R7?
Additional datasheets, footprints and schematics for AD629ARZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD629ARZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD629ARZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD629ARZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD629ARZ-R7 fall under?
The AD629ARZ-R7 is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD629ARZ-R7 when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD629ARZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD629ARZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD629ARZ-R7 have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD629ARZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD629ARZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD629ARZ-R7?
You can fill out our help required form which you can use to request a quote for AD629ARZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.