AD627ANZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD627
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD627 is an integrated, micropower instrumentation amplifier that delivers rail-to-rail output swing on single and dual (+2.2 V to ±18 V) supplies. The AD627 provides excellent ac and dc specifications while operating at only 85 μA maximum.The AD627 offers superior flexibility by allowing the user to set the gain of the device with a single external resistor while con-forming to the 8-lead industry-standard pinout configuration. With no external resistor, the AD627 is configured for a gain of 5. With an external resistor, it can be set to a gain of up to 1000.A wide supply voltage range (+2.2 V to ±18 V) and micropower current consumption make the AD627 a perfect fit for a wide range of

Where to Buy

Prices starting from US$7.03

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$7.48
51
in stock
Buy Now
Logo for element14
element14
from US$7.55
51
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.03
51
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$7.09
50
in stock
Buy Now

Features

Micropower, 85 μA maximum supply current
Wide power supply range
(+2.2 V to ±18 V)
Easy to use
Gain set with one external resistor
Gain range 5 (no resistor) to 1000
Higher performance than discrete designs
Rail-to-rail output swing
High accuracy dc performance
0.03% typical gain accuracy (G = +5) (AD627A)
10 ppm/°C typical gain drift (G = +5)
125 μV maximum input offset voltage (AD627B dual supply)
200 μV maximum input offset voltage (AD627A dual supply)
1 μV/°C maximum input offset voltage drift (AD627B)
3 μV/°C maximum input offset voltage drift (AD627A) 
Noise: 38 nV/√Hz RTI noise @ 1 kHz (G = +100)
Excellent ac specifications
AD627A: 77 dB minimum CMRR
(G = +5)
AD627B: 83 dB minimum CMRR
(G = +5)
80 kHz bandwidth (G = +5)
135 μs settling time to 0.01%
(G = +5, 5 V step)

Alternative Descriptions

Instrumentation Amp, 80Khz, 90Db, Dip | Newark Electronics
INSTRUMENTATION AMP, 80KHZ, 90DB, DIP | element14
PDIP uPower Low Cost Instrumen | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD627ANZ?

Additional datasheets, footprints and schematics for AD627ANZ are listed on our Part Details page. You can also find images and similar parts to AD627ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD627ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD627ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD627ANZ fall under?

The AD627ANZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD627ANZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD627ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD627ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD627ANZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD627ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD627ANZ often in real-time on the comparison pages.

What if I can't find stock of AD627ANZ?

You can fill out our help required form which you can use to request a quote for AD627ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay