Status: | Production |
---|---|
Series: | AD620 |
RoHS: | Compliant |
Prices starting from US$6.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.26
|
No stock
|
Buy Now | |
Schukat Electronic
from US$9.35
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$11.48
|
332
in stock
|
Buy Now | |
element14
from US$11.65
|
332
in stock
|
Buy Now | |
Farnell
from US$10.89
|
332
in stock
|
Buy Now | |
Chip One Stop
from US$9.43
|
289
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.68
|
227
in stock
|
Buy Now | |
Analog Devices
from US$7.01
|
157
in stock
|
Buy Now | |
CoreStaff
from US$9.42
|
4
in stock
|
Buy Now | |
Richardson RFPD
from US$9.86
|
-
|
Buy Now |
EASY TO USE |
Gain Set with One External Resistor |
(Gain Range 1 to 10,000) |
Wide Power Supply Range (±2.3 V to ±18 V) |
Higher Performance than Three |
Op Amp IA Designs |
Available in 8-Lead DIP and SOIC Packaging |
Low Power, 1.3 mA max Supply |
LOW NOISE |
9 nV/√Hz, @ 1 kHz, Input Voltage Noise |
0.28 µV p-p Noise (0.1 Hz to 10 Hz) |
EXCELLENT DC PERFORMANCE (B GRADE) |
50 µV max, Input Offset Voltage |
0.6 µV/°C max, Input Offset Drift |
1.0 nA max, Input Bias Current |
100 dB min Common-Mode |
Rejection Ratio (G = 10) |
EXCELLENT AC SPECIFICATIONS |
120 kHz Bandwidth (G = 100) |
15 µs Settling Time to 0.01% |
Instr-Amp G:1-10000 >73dB DIP8 | Schukat Electronic |
Instrumentation Amp, 1Mhz, 130Db, Dip | Newark Electronics |
INSTRUMENTATION AMP, 1MHZ, 130DB, DIP | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
LOW COST,LOW POWER IN AMP | Analog Devices |
Instrumentation amplifier,AD620AN DIP8 | RS |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD620ANZ?
Additional datasheets, footprints and schematics for AD620ANZ are listed on our Part Details page. You can also find images and similar parts to AD620ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD620ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD620ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD620ANZ fall under?
The AD620ANZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD620ANZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD620ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD620ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD620ANZ have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD620ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD620ANZ often in real-time on the comparison pages.
What if I can't find stock of AD620ANZ?
You can fill out our help required form which you can use to request a quote for AD620ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.