Status: | Production |
---|---|
Series: | AD604 |
RoHS: | Compliant |
Ultralow input noise at maximum gain: 0.80 nV/√Hz, 3.0 pA/√Hz |
Two independent linear-in-dB channels |
Absolute gain range per channel programmable: 0 dB to 48 dB (preamp gain = 14 dB) |
through 6 dB to 54 dB (preamp gain = 20 dB) |
±1.0 dB gain accuracy |
Bandwidth: 40 MHz (−3 dB) |
300 kΩ input resistance |
Variable gain scaling: 20 dB/V through 40 dB/V |
Stable gain with temperature and supply variations |
Single-ended unipolar gain control |
Power shutdown at lower end of gain control |
Drive ADCs directly |
SSOP VGA W/ LOW NOISE PREAMP | Analog Devices |
Gain Amplifier, 40Mhz, 1Db, Ssop | Newark Electronics |
GAIN AMPLIFIER, 40MHZ, 1DB, SSOP | element14 |
Where can I find additional details, specifications and documents for a AD604ARSZ?
Additional datasheets, footprints and schematics for AD604ARSZ are listed on our Part Details page. You can also find images and similar parts to AD604ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD604ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD604ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD604ARSZ fall under?
The AD604ARSZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD604ARSZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD604ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD604ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD604ARSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD604ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD604ARSZ often in real-time on the comparison pages.
What if I can't find stock of AD604ARSZ?
You can fill out our help required form which you can use to request a quote for AD604ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.