Status: | Production |
---|---|
Series: | AD603 |
RoHS: | Compliant |
Linear-in-dB gain control |
Pin-programmable gain ranges |
−11 dB to +31 dB with 90 MHz bandwidth |
9 dB to 51 dB with 9 MHz bandwidth |
Any intermediate range, for example −1 dB to +41 dB with 30 MHz bandwidth |
Bandwidth independent of variable gain |
1.3 nV/√Hz input noise spectral density |
±0.5 dB typical gain accuracy |
VARIABLE GAIN AMP IC | Analog Devices |
Gain Amplifier, 90Mhz, 0.5Db, Nsoic | Newark Electronics |
Where can I find additional details, specifications and documents for a AD603ARZ?
Additional datasheets, footprints and schematics for AD603ARZ are listed on our Part Details page. You can also find images and similar parts to AD603ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD603ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD603ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD603ARZ fall under?
The AD603ARZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD603ARZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD603ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD603ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD603ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD603ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD603ARZ often in real-time on the comparison pages.
What if I can't find stock of AD603ARZ?
You can fill out our help required form which you can use to request a quote for AD603ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.