Status: | Production |
---|---|
Series: | AD5932 |
RoHS: | Compliant |
Prices starting from US$5.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$8.79
|
181
in stock
|
Buy Now | |
element14
from US$8.01
|
181
in stock
|
Buy Now | |
Farnell
from US$7.58
|
181
in stock
|
Buy Now | |
Analog Devices
from US$5.03
|
91
in stock
|
Buy Now | |
Schukat Electronic
from US$8.05
|
54
in stock
|
Buy Now |
Programmable frequency profile |
No external components necessary |
Output frequency up to 25 MHz |
Preprogrammable frequency profile minimizes number of DSP/microcontroller writes |
Sinusoidal/triangular/square wave outputs |
Automatic or single pin control of frequency stepping |
Power-down mode: 20 μA |
Power supply: 2.3 V to 5.5 V |
Automotive temperature range: −40°C to +125°C |
16-lead, Pb-free TSSOP |
Waveform Generator, 25Mhz, Tssop | Newark Electronics |
WAVEFORM GENERATOR, 25MHZ, TSSOP | element14 |
Low Power Progr Scan/Burst Fre | Analog Devices |
HF Waveform Gen prog 0-25MHz TSSOP16 | Schukat Electronic |
Programmable Single Waveform Generator | RS |
Where can I find additional details, specifications and documents for a AD5932YRUZ?
Additional datasheets, footprints and schematics for AD5932YRUZ are listed on our Part Details page. You can also find images and similar parts to AD5932YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5932YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5932YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5932YRUZ fall under?
The AD5932YRUZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD5932YRUZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5932YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5932YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5932YRUZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5932YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5932YRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5932YRUZ?
You can fill out our help required form which you can use to request a quote for AD5932YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.