Status: | Contact ADI |
---|---|
Series: | AD584 |
RoHS: | Not Compliant |
Prices starting from US$33.24
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$33.24
|
200
in stock
|
Buy Now |
Four Programmable Output Voltages: 10.000 V, 7.500 V, 5.000 V, 2.500 V |
Laser Trimmed to High Accuracies |
No External Components Required |
Trimmed Temperature Coefficient: |
15 ppm/°C Max, 0°C to 70°C (AD584K) |
15 ppm/°C Max, -55°C to +125°C (AD584T) |
Zero Output Strobe Terminal Provided |
Two Terminal Negative Reference |
Capability (5 V and above) |
Output Sources or Sinks Current |
Low Quiescent Current: 1.0 mA Max |
10 mA Current Output Capability |
MIL-STD-883 Compliant Versions Available |
PROGRAMMABLE V REF. | Analog Devices |
Where can I find additional details, specifications and documents for a AD584KH?
Additional datasheets, footprints and schematics for AD584KH are listed on our Part Details page. You can also find images and similar parts to AD584KH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD584KH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD584KH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD584KH fall under?
The AD584KH is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD584KH when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD584KH you can contact the distributor directly for product support, shipping queries etc.
Is the AD584KH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD584KH have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD584KH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD584KH often in real-time on the comparison pages.
What if I can't find stock of AD584KH?
You can fill out our help required form which you can use to request a quote for AD584KH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.