Status: | Production |
---|---|
Series: | AD581 |
RoHS: | Compliant |
Prices starting from US$25.99
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$25.99
|
174
in stock
|
Buy Now |
Laser trimmed to high accuracy 10.000 V ±5 mV (L and U models) |
Trimmed temperature coefficient |
5 ppm/°C maximum, 0°C to 70°C (L model) |
10 ppm/°C maximum, −55°C to +125°C (U model) |
Excellent long-term stability 25 ppm/1000 hrs (noncumulative) |
−10 V reference capability |
Low quiescent current: 1.0 mA maximum |
10 mA current output capability |
3-pin TO-5 package |
MIL-STD-883 compliant versions available |
IC - 10V REFERENCE IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD581LH?
Additional datasheets, footprints and schematics for AD581LH are listed on our Part Details page. You can also find images and similar parts to AD581LH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD581LH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD581LH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD581LH fall under?
The AD581LH is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD581LH when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD581LH you can contact the distributor directly for product support, shipping queries etc.
Is the AD581LH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD581LH have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD581LH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD581LH often in real-time on the comparison pages.
What if I can't find stock of AD581LH?
You can fill out our help required form which you can use to request a quote for AD581LH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.