AD5752AREZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5752
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5722 / AD5732 / AD5752 are dual, 12-/14-/16-bit, serial input, voltage output, digital-to-analog converters. They operate from single-supply voltages from +4.5 V up to +16.5 V or dual-supply voltages from ±4.5 V up to ±16.5 V. Nominal full-scale output range is software-selectable from +5 V, +10 V, +10.8 V, ±5 V, ±10 V, or ±10.8 V. Integrated output amplifiers, reference buffers, and proprietary power-up/power-down control circuitry are also provided.The parts offer guaranteed monotonicity, integral nonlinearity (INL) of ±16 LSB maximum, low noise, and 10 μs typical settling time.The AD5722 / AD5732 / AD5752 use a serial interface that operates at clock rates up to 30 MHz and are compatible with DSP and microcontroller interface standards. Double buffering allows the simultaneous updating of all DACs. The input coding is user-selectable twos complement or offset binary for a bipolar output (depending on the state of Pin BIN/2sComp), and straight binary for a unipolar output. The asynchronous clear function clears all DAC registers to a user-selectable zero-scale or midscale output. The parts are available in a 24-lead TSSOP and offer guaranteed specifications over the −40°C to +85°C industrial temperature range.The AD5722 / AD5732 / AD5752 are pin compatible with theAD5724 / AD5734 / AD5754, which are complete, quad, 12-/14-/ 16-bit, serial input, unipolar/bipolar voltage output DACs.

Where to Buy

Prices starting from US$8.43

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$12.80
79
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$8.43
46
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.33
31
in stock
Buy Now
Logo for element14
element14
from US$14.47
31
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.60
31
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$12.32
-
Buy Now

Features

Complete, dual, 16-bit digital-to-analog converter (DAC)
Operates from single/dual supplies
Software programmable output range
+5 V, +10 V, +10.8 V, ±5 V, ±10 V, ±10.8 V
Total unadjusted error (TUE): 0.1% FSR maximum
Settling time: 10 μs typical
Integrated reference buffers
Please see data sheet for additional features

Alternative Descriptions

Dual 16Bit DAC 16 LSB INL | Analog Devices
Dac, 16Bit, Tssop-Ep-24, -40 To 85Deg C | Newark Electronics
DAC, 16BIT, TSSOP-EP-24, -40 TO 85DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5752AREZ?

Additional datasheets, footprints and schematics for AD5752AREZ are listed on our Part Details page. You can also find images and similar parts to AD5752AREZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5752AREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5752AREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5752AREZ fall under?

The AD5752AREZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5752AREZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5752AREZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5752AREZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5752AREZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5752AREZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5752AREZ often in real-time on the comparison pages.

What if I can't find stock of AD5752AREZ?

You can fill out our help required form which you can use to request a quote for AD5752AREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay