Status: | Production |
---|---|
Series: | AD5735 |
RoHS: | Compliant |
12-bit resolution and monotonicity |
Dynamic power control for thermal management |
Current and voltage output pins connectable to a single terminal |
Current output ranges: 0 mA to 20 mA, 4 mA to 20 mA, and 0 mA to 24 mA |
±0.1% total unadjusted error (TUE) maximum |
Voltage output ranges (with 20% overrange): 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V |
±0.09% total unadjusted error (TUE) maximum |
User-programmable offset and gain |
On-chip diagnostics |
On-chip reference: ±10 ppm/°C maximum |
−40°C to +105°C temperature range |
12 Bit Quad, V/I DAC with Dyna | Analog Devices |
Da Converter, 12Bit, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 12BIT, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5735ACPZ?
Additional datasheets, footprints and schematics for AD5735ACPZ are listed on our Part Details page. You can also find images and similar parts to AD5735ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5735ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5735ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5735ACPZ fall under?
The AD5735ACPZ is listed under 4-20mA Current Loop D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5735ACPZ when available in the 4-20mA Current Loop D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5735ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5735ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5735ACPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5735ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5735ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD5735ACPZ?
You can fill out our help required form which you can use to request a quote for AD5735ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.