Status: | Production |
---|---|
Series: | AD5663 |
RoHS: | Compliant |
Prices starting from US$6.12
Low power, dual 16-bit nanoDAC |
Relative accuracy: ±12 LSBs maximum |
Guaranteed monotonic by design |
10-lead MSOP and 3 mm × 3 mm LFCSP_WD |
2.7 V to 5.5 V power supply |
Per channel power-down |
Power-on reset to zero scale or midscale |
Hardware LDAC and CLR functions |
Serial interface; up to 50 MHz |
Dac, 16Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 16BIT, MSOP-10, -40 TO 105DEG C | element14 |
Dual 2.7-5.5V 16bit SPI DAC wi | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5663BRMZ?
Additional datasheets, footprints and schematics for AD5663BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5663BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5663BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5663BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5663BRMZ fall under?
The AD5663BRMZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5663BRMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5663BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5663BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5663BRMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD5663BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5663BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5663BRMZ?
You can fill out our help required form which you can use to request a quote for AD5663BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.