Status: | Production |
---|---|
Series: | AD5582 |
RoHS: | Compliant |
12-Bit Linearity and Monotonic |
-40°C to +125°C |
Single +5 V to +12 V or dual ±5 V supply operation |
Unipolar or Bipolar Voltage Output Spans |
5 µs Settling Time |
Double Buffered Registers Enable Simultaneous Multi-Channel Updates |
4 Separate Rail-to Rail Reference Inputs |
Data Readback Capability |
Quad 12bit DAC Parallel In | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Da Converter, 12Bit, Tssop | Newark Electronics |
DA CONVERTER, 12BIT, TSSOP | element14 |
Where can I find additional details, specifications and documents for a AD5582YRVZ?
Additional datasheets, footprints and schematics for AD5582YRVZ are listed on our Part Details page. You can also find images and similar parts to AD5582YRVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5582YRVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5582YRVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5582YRVZ fall under?
The AD5582YRVZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5582YRVZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5582YRVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5582YRVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5582YRVZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5582YRVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5582YRVZ often in real-time on the comparison pages.
What if I can't find stock of AD5582YRVZ?
You can fill out our help required form which you can use to request a quote for AD5582YRVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.