Status: | Production |
---|---|
Series: | AD5547 |
RoHS: | Compliant |
Prices starting from US$16.18
Dual channel |
16-bit resolution |
2- or 4-quadrant, 4 MHz BW multiplying DAC |
±1 LSB DNL |
±1 LSB INL |
Operating supply voltage: 2.7 V to 5.5 V |
Low noise: 12 nV/√Hz |
Low power: IDD = 10 μA max |
0.5 μs settling time |
Built-in RFB facilitates current-to-voltage conversion |
See data sheet for additional featuresAD5547-EP supports defense and aerospace applications (AQEC standard) |
Download the AD5547-EP data sheet (pdf) |
Military temperature range (such as −55°C to +125°C). |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12651 DSCC Drawing Number |
Da Converter, 16Bit, Tssop | Newark Electronics |
DA CONVERTER, 16BIT, TSSOP | element14 |
Dual 16 Bit Parallell I out ou | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5547CRUZ?
Additional datasheets, footprints and schematics for AD5547CRUZ are listed on our Part Details page. You can also find images and similar parts to AD5547CRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5547CRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5547CRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5547CRUZ fall under?
The AD5547CRUZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5547CRUZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5547CRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5547CRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5547CRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD5547CRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5547CRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5547CRUZ?
You can fill out our help required form which you can use to request a quote for AD5547CRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.