AD5450YUJZ-REEL7 Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5450
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5450 / AD5451 / AD5452 / AD5453 are CMOS 8-/10-/ 12-/14-bit current output digital-to-analog converters (DACs), respectively. These devices operate from a 2.5 V to 5.5 V power supply, making them suited to several

Where to Buy

Prices starting from US$2.37

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.56
6,525
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.54
2,467
in stock
Buy Now
Logo for element14
element14
from US$2.42
2,467
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.41
2,467
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.37
-
Buy Now

Features

12 MHz multiplying bandwidth
Integral nonlinearity (INL) of ±0.25 LSB at 8-bit
8-lead TSOT and MSOP packages
2.5 V to 5.5 V supply operation
Pin-compatible 8-/10-/12-/14-bit current output DACs
±10 V reference input
50 MHz serial interface
2.7 MSPS update rate
Extended temperature range: –40°C to +125°C
4-quadrant multiplication
Power-on reset with brownout detect
<0.4 μA typical current consumption
Guaranteed monotonic
Qualified for automotive applications

Alternative Descriptions

8-bit Serial Iout DAC | Analog Devices
Dac, 8Bit, Tsot-8, -40 To 125Deg C | Newark Electronics
DAC, 8BIT, TSOT-8, -40 TO 125DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5450YUJZ-REEL7?

Additional datasheets, footprints and schematics for AD5450YUJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5450YUJZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5450YUJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5450YUJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5450YUJZ-REEL7 fall under?

The AD5450YUJZ-REEL7 is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5450YUJZ-REEL7 when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5450YUJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5450YUJZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5450YUJZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5450YUJZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5450YUJZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD5450YUJZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD5450YUJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay