Status: | Production |
---|---|
Series: | AD539 |
RoHS: | Compliant |
Two Quadrant Multiplication/Division |
Two Independent Signal Channels |
Signal Bandwidth of 60 MHz (IOUT) |
Low Distortion (to 0.01%) |
Fully-Calibrated, Monolithic Circuit |
Linear Control Channel Bandwidth of 5 MHz |
MULTIPLIER IC | Analog Devices |
Analog Multiplier/Divider 2-Bit | RS |
MULTIPLIER/DIVIDER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD539JNZ?
Additional datasheets, footprints and schematics for AD539JNZ are listed on our Part Details page. You can also find images and similar parts to AD539JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD539JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD539JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD539JNZ fall under?
The AD539JNZ is listed under Analog Multipliers & Dividers.
Can I view similar or alternative parts?
You can view similar parts to AD539JNZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD539JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD539JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD539JNZ have stock available?
Authorised distributors including Analog Devices, RS and Richardson RFPD have stock available or on a lead time for AD539JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD539JNZ often in real-time on the comparison pages.
What if I can't find stock of AD539JNZ?
You can fill out our help required form which you can use to request a quote for AD539JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.