Status: | Production |
---|---|
Series: | AD5391 |
RoHS: | Compliant |
AD5390: 16-channel, 14-bit voltage output DAC |
AD5391: 16-channel, 12-bit voltage output DAC |
AD5392: 8-channel, 14-bit voltage output DAC |
Guaranteed monotonic |
INL |
±1 LSB max (AD5391) |
±3 LSB max (AD5390-5/AD5392-5) |
±4 LSB max (AD5390-3/AD5392-3) |
Temperature range: −40°C to +85°C |
Rail-to-rail output amplifier |
Power-down mode |
Package types |
64-lead LFCSP (9 mm × 9 mm) |
52-lead LQFP (10 mm × 10 mm) |
User interfaces |
See data sheet for additional features |
16-Chn 5V Single Supply 12-Bit | Analog Devices |
Dac, 12Bit, Lqfp-52, -40 To 85Deg C | Newark Electronics |
DAC, 12BIT, LQFP-52, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5391BSTZ-5?
Additional datasheets, footprints and schematics for AD5391BSTZ-5 are listed on our Part Details page. You can also find images and similar parts to AD5391BSTZ-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5391BSTZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5391BSTZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5391BSTZ-5 fall under?
The AD5391BSTZ-5 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5391BSTZ-5 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5391BSTZ-5 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5391BSTZ-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5391BSTZ-5 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5391BSTZ-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5391BSTZ-5 often in real-time on the comparison pages.
What if I can't find stock of AD5391BSTZ-5?
You can fill out our help required form which you can use to request a quote for AD5391BSTZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.