Status: | Production |
---|---|
Series: | AD536A |
RoHS: | Not Compliant |
Prices starting from US$101.93
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$101.93
|
201
in stock
|
Buy Now |
True rms-to-dc conversion |
Laser trimmed to high accuracy |
±0.2% maximum error (AD536AK) |
±0.5% maximum error (AD536AJ) |
dB output with 60 dB range |
Low power: 1.2 mA quiescent current |
Single- or dual-supply operation |
Monolithic integrated circuit |
See datasheet for additional features |
RMS/DC CONVERTER IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD536ASH?
Additional datasheets, footprints and schematics for AD536ASH are listed on our Part Details page. You can also find images and similar parts to AD536ASH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD536ASH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD536ASH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD536ASH fall under?
The AD536ASH is listed under RMS to DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AD536ASH when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD536ASH you can contact the distributor directly for product support, shipping queries etc.
Is the AD536ASH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD536ASH have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD536ASH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD536ASH often in real-time on the comparison pages.
What if I can't find stock of AD536ASH?
You can fill out our help required form which you can use to request a quote for AD536ASH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.