AD532JDZ Analog Multipliers & Dividers by Analog Devices

Status: Production
Series: AD532
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD532 is the first pretrimmed single chip monolithic multiplier/divider. It guarantees a maximum multiplying error of ±1.0% and a ±10 V output voltage without the need for any external trimming resistors or output op amp. Because the AD532 is internally trimmed, its simplicity of use provides design engineers with an attractive alternative to modular multipliers, and its monolithic construction provides significant advantages in size, reliability and economy. Further, the AD532 can be used as a direct replacement for other IC multipliers that require external trim networks (such as the AD530).

Where to Buy

Prices starting from US$77.21

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$77.21
36
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Pretrimmed to ±1.0% (AD532K)
No external components required
Guaranteed ±1.0% maximum 4-quadrant error (AD532K)
Differential inputs for (X1 - X2) (Y1 - Y2)/10 V transfer function
Monolithic construction, low cost

Alternative Descriptions

MULTIPLIER/DIVIDER IC | Analog Devices
MULTIPLIER/DIVIDER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD532JDZ?

Additional datasheets, footprints and schematics for AD532JDZ are listed on our Part Details page. You can also find images and similar parts to AD532JDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD532JDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD532JDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD532JDZ fall under?

The AD532JDZ is listed under Analog Multipliers & Dividers.

Can I view similar or alternative parts?

You can view similar parts to AD532JDZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD532JDZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD532JDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD532JDZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD532JDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD532JDZ often in real-time on the comparison pages.

What if I can't find stock of AD532JDZ?

You can fill out our help required form which you can use to request a quote for AD532JDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay