AD5320BRTZ-REEL7 Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5320
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5320 is a single, 12-bit buffered voltage out DAC that operates from a single +2.7 V to +5.5 V supply consuming 115 µA at 3 V. Its on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The AD5320 utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI™,QSPI™, MICROWIRE™ and DSP interface standards.The reference for AD5320 is derived from the power supplyinputs and thus gives the widest dynamic output range. Thepart incorporates a power-on reset circuit that ensures that theDAC output powers up to zero volts and remains there until avalid write takes place to the device. The part contains a power-down feature that reduces the current consumption of thedevice to 200 nA at 5 V and provides software selectable outputloads while in power-down mode. The part is put into power-down mode over the serial interface. The low power consumption of this part in normal operationmakes it ideally suited to portable, battery-operated equipment.The power consumption is 0.7 mW at 5 V reducing to 1 μW inpower-down mode.The AD5320 is one of a family of pin-compatible DACs. TheAD5300 is the 8-bit version and the AD5310 is the 10-bitversion. The AD5300/AD5310/AD5320 are available in 6-leadSOT-23 packages and 8-lead MSOP packages. PRODUCT HIGHLIGHTS Available in 6-lead SOT-23 and 8-lead MicroSOIC packages Low power, single supply operation from 2.7 V to 5.5 V Consumes 0.35 mW at 3 V and 0.7 mW at 5 V Rail-to-Rail output with a slew rate of 1 V/µs Reference derived from the power supply High speed serial interface with clock speeds up to 30 MHz Pin and Software Compatible with the AD5300 (8-Bit) and the AD5310 (10-bit)

Where to Buy

Prices starting from US$5.43

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.88
4,365
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.45
4,365
in stock
Buy Now
Logo for element14
element14
from US$6.02
4,345
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.66
467
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.43
-
Buy Now

Features

Micropower: 140 µA @ 5 V, 115 µA @ 3 V
Power-Down to 200 nA @ 5 V, 50 nA @ 3 V
Guaranteed Monotonic by design
Power-On-Reset to Zero Volts
Three Power-Down Functions
SYNC (active low) Interrupt Facility
Low Power, SPI™, QSPI™, MICROWIRE™ and DSP-Compatible 3-Wire Serial Interface
Output Buffer Amplifier with Rail-to-Rail Operation
Temperature Range: -40°C to 105°C
Three Power-Down Functions

Alternative Descriptions

Dac, 12Bit, Sot-23-6, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, SOT-23-6, -40 TO 105DEG C | Farnell
12 Bit Vout Dac I.C. | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5320BRTZ-REEL7?

Additional datasheets, footprints and schematics for AD5320BRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5320BRTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5320BRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5320BRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5320BRTZ-REEL7 fall under?

The AD5320BRTZ-REEL7 is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5320BRTZ-REEL7 when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5320BRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5320BRTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5320BRTZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5320BRTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5320BRTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD5320BRTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD5320BRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay