Status: | Production |
---|---|
Series: | AD5316 |
RoHS: | Compliant |
Four 10-Bit DACS in 16-Lead TSSOP |
Low Power: 500 µA @ 5 V, 400 µA @ 3 V |
Power-Down to 300 nA @ 5 V, 90nA @ 3 V |
Guaranteed Monotonic by Design |
Power-On-Reset to Zero Volts |
Double-Buffered Input Logic |
Output Range: 0 V to VREF or 0 V to 2 VREF |
2-Wire (I2C™ Compatible) Serial Interface |
Data Readback Facility; Software Clear Facility |
Simultaneous Update via LDAC pin (active low) |
Buffered/Unbuffered Reference Input Options for each DAC |
Temperature Range: −40°C to 105°C |
10-BIT QUAD I2C DAC I.C. | Analog Devices |
D/A CONVERTER, 10BIT, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5316BRUZ?
Additional datasheets, footprints and schematics for AD5316BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5316BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5316BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5316BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5316BRUZ fall under?
The AD5316BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5316BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5316BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5316BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5316BRUZ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD5316BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5316BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5316BRUZ?
You can fill out our help required form which you can use to request a quote for AD5316BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.