Status: | Production |
---|---|
Series: | AD5293 |
RoHS: | Compliant |
Single-channel, 1024-position resolution |
20 kΩ, 50 kΩ, and 100 kΩ nominal resistance |
Calibrated 1% nominal resistor tolerance (resistor performance mode) |
Rheostat mode temperature coefficient: 35 ppm/°C |
Voltage divider temperature coefficient: 5 ppm/°C |
Single-supply operation: 9 V to 33 V |
Dual-supply operation: ±9 V to ±16.5 V |
SPI-compatible serial interface |
Wiper setting readback |
1024 tap, 1 digiPOT with SPI i | Analog Devices |
Digital Potentiometer, Single, Tssop | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, TSSOP | element14 |
Where can I find additional details, specifications and documents for a AD5293BRUZ-50?
Additional datasheets, footprints and schematics for AD5293BRUZ-50 are listed on our Part Details page. You can also find images and similar parts to AD5293BRUZ-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5293BRUZ-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5293BRUZ-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5293BRUZ-50 fall under?
The AD5293BRUZ-50 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5293BRUZ-50 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5293BRUZ-50 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5293BRUZ-50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5293BRUZ-50 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5293BRUZ-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5293BRUZ-50 often in real-time on the comparison pages.
What if I can't find stock of AD5293BRUZ-50?
You can fill out our help required form which you can use to request a quote for AD5293BRUZ-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.