Status: | Production |
---|---|
Series: | AD5273 |
RoHS: | Compliant |
One-time programmable (OTP)1 set-and-forget |
Resistance setting—low cost alternative over EEMEM |
Unlimited adjustments prior to OTP activation |
1 kΩ, 10 kΩ, 50 kΩ, 100 kΩ end-to-end terminal resistance |
Compact 8-lead SOT-23 standard package |
Ultralow power: IDD = 5 μA maximum |
Fast settling time: tS = 5 μs typical during power-up |
I2C-compatible digital interface |
See data sheet for additional information |
Digital Potentiometer, Single, 64 Step Rohs Compliant: Yes |Analog Devices AD5273BRJZ1-REEL7 | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 64 STEP | element14 |
6-Bit NV I2C Digital Pot | Analog Devices |
Where can I find additional details, specifications and documents for a AD5273BRJZ1-REEL7?
Additional datasheets, footprints and schematics for AD5273BRJZ1-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5273BRJZ1-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5273BRJZ1-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5273BRJZ1-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5273BRJZ1-REEL7 fall under?
The AD5273BRJZ1-REEL7 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5273BRJZ1-REEL7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5273BRJZ1-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5273BRJZ1-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5273BRJZ1-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5273BRJZ1-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5273BRJZ1-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD5273BRJZ1-REEL7?
You can fill out our help required form which you can use to request a quote for AD5273BRJZ1-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.