AD524CDZ

Semiconductors - ICs

> Amplifiers & Comparators

> Instrumentation Amplifiers

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD524CDZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD524CDZ
Series Information for AD524CDZ - Analog Devices

Features

  • feature
    Low noise: 0.3 u03bcV p-p at 0.1 Hz to 10 Hz Low nonlinearity: 0.003% (G = 1) High CMRR: 120 dB (G = 1000) Low offset voltage: 50 u03bcV Low offset voltage drift: 0.5 u03bcV/u00b0C Gain bandwidth product: 25 MHz Pin programmable gains of 1, 10, 100, 1000 Input protection, power-on/power-off No external components required Internally compensated MIL-STD-883B and chips available 16-lead ceramic DIP and SOIC packages and 20-terminal leadless chip carrier available Available in tape and reel in accordance with EIA-481A standard Standard military drawing also available

Description

INSTR AMP 25MHZ 120DB SBDIP-16

The AD524 is a precision monolithic instrumentation amplifier designed for data acquisition applications requiring high accu- racy under worst-case operating conditions. An outstanding combination of high linearity, high common-mode rejection, low offset voltage drift, and low noise makes the AD524 suitable for use in many data acquisition systems. The AD524 has an output offset voltage drift of less than 25 μV/°C, input offset voltage drift of less than 0.5 μV/°C, CMR above 90 dB at unity gain (120 dB at G = 1000), and maximum nonlinearity of 0.003% at G = 1. In addition to the outstanding dc specifications, the AD524 also has a 25 kHz bandwidth (G = 1000). To make it suitable for high speed data acquisition systems, the AD524 has an output slew rate of 5 V/μs and settles in 15 μs to 0.01% for gains of 1 to 100. As a complete amplifier, the AD524 does not require any exter- nal components for fixed gains of 1, 10, 100 and 1000. For other gain settings between 1 and 1000, only a single resistor is required. The AD524 input is fully protected for both power-on and power-off fault conditions. The AD524 IC instrumentation amplifier is available in four different versions of accuracy and operating temperature range. The economical A grade, the low drift B grade, and lower drift, higher linearity C grade are specified from −25°C to +85°C. The S grade guarantees performance to specification over the extended temperature range −55°C to +125°C. The AD524 is available in a 16-lead ceramic DIP, 16-lead SBDIP, 16-lead SOIC wide packages, and 20-terminal leadless chip carrier.

Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Input Offset Voltage:
50µV
Slew Rate:
5V/µs
Bandwidth:
25MHz
Supply Voltage Range:
± 6V to ± 18V
Amplifier Case Style:
SBDIP
No. of Pins:
16Pins
Amplifier Output:
-
CMRR:
120dB
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD524 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
Instrumentation Amplifier Single 18V
RS Components UK
Instrumentation Amplifier Single 18V
RS Components DE
Instrumentenverstärker AD524CDZ, Offset 0.05mV 25MHz, CMRR 80dB, CDIP 16-Pin Stromversorgungs-Typ : Dual Montage-Typ : Durchsteckmontage Versorgungsspannung bipolar typ. : ±15V Rail to Rail : No Betriebstemperatur min. : -40 °C Betriebstemperatur max. : +85 °C Eingangswiderstand max. : 1GΩ Abmessungen : 21.34 x 7.87 x 3.56mm Länge : 21.34mm, Analog Devices
RS Components HK
Instrumentation Amplifier Single 18V
RS Components JP
半導体,計装アンプ
RS Components FR
Amplificateur d'instrumentation simple
RS Components CN
Instrumentation Amplifier Single 18V
RS Components ES
Instrumentation Amplifier Single 18V
RS Components NL
Instrumentation Amplifier Single 18V
RS Components NO
Instrumentation Amplifier Single 18V
RS Components US
Instrumentation Amplifier Single 18V
RS Components SG
Instrumentation Amplifier Single 18V
RS Components TW
Instrumentation Amplifier Single 18V

Similar Products