Status: | Production |
---|---|
Series: | AD521 |
RoHS: | Compliant |
Programmable gains from 0.1 to 1000 |
High CMRR: 110 dB min |
Low drift: 2 µV/°C max (L) |
Complete input protection, Power ON and Power OFF |
Functionally complete with the addition of two resistors |
Internally compensated |
Gain bandwidth product: 40 MHz |
Output current limited: 25 mA |
Very low noise: 0.5 µVP-P, 0.1 Hz to |
10 Hz, RTI @ G = 1000 |
Chips are available |
Differential inputs |
Instrumentation Amp Single 18V | RS |
PROGRAMMABLE GAIN IN AMP | Analog Devices |
Where can I find additional details, specifications and documents for a AD521JDZ?
Additional datasheets, footprints and schematics for AD521JDZ are listed on our Part Details page. You can also find images and similar parts to AD521JDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD521JDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD521JDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD521JDZ fall under?
The AD521JDZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD521JDZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD521JDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD521JDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD521JDZ have stock available?
Authorised distributors including RS and Analog Devices have stock available or on a lead time for AD521JDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD521JDZ often in real-time on the comparison pages.
What if I can't find stock of AD521JDZ?
You can fill out our help required form which you can use to request a quote for AD521JDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.