Status: | Production |
---|---|
Series: | AD5203 |
RoHS: | Compliant |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.79
|
131
in stock
|
Buy Now |
64 Position |
Replaces Four Potentiometers |
10 kΩ, 100 kΩ |
Power Shutdown - Less than 5 µA |
3-Wire SPI-Compatible Serial Data Input |
10 MHz Update Data Loading Rate |
+2.7 V to +5.5 Single Supply Operation |
Midscale Preset |
QUAD 6-BIT POTENTIOMETER | Analog Devices |
Where can I find additional details, specifications and documents for a AD5203ARZ10?
Additional datasheets, footprints and schematics for AD5203ARZ10 are listed on our Part Details page. You can also find images and similar parts to AD5203ARZ10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5203ARZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5203ARZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5203ARZ10 fall under?
The AD5203ARZ10 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5203ARZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5203ARZ10 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5203ARZ10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5203ARZ10 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD5203ARZ10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5203ARZ10 often in real-time on the comparison pages.
What if I can't find stock of AD5203ARZ10?
You can fill out our help required form which you can use to request a quote for AD5203ARZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.