Status: | Production |
---|---|
Series: | AD5175 |
RoHS: | Compliant |
Single-channel, 1024-position resolution |
10 kΩ nominal resistance |
50-times programmable (50-TP) wiper memory |
Rheostat mode temperature coefficient: 35 ppm/°C |
Compact MSOP, 10-lead 3 mm × 4.9 mm × 1.1 mm package |
±2.5 V to ±2.75 V dual-supply operation for ac or bipolar operations |
I2C-compatible interface |
Wiper setting and memory readback |
Power on refreshed from memory |
Resistor Tolerance Stored in Memory |
Thin LFCSP, 10-lead, 3 mm x 3 mm x 0.8 mm package |
2.7 V to 5.5 V single-supply operation |
1024tap 5v 50tp, in MSOP SPI I | Analog Devices |
Digital Rheostat, Single, 1024 Step | Newark Electronics |
DIGITAL RHEOSTAT, SINGLE, 1024 STEP | element14 |
Where can I find additional details, specifications and documents for a AD5175BRMZ-10?
Additional datasheets, footprints and schematics for AD5175BRMZ-10 are listed on our Part Details page. You can also find images and similar parts to AD5175BRMZ-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5175BRMZ-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5175BRMZ-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5175BRMZ-10 fall under?
The AD5175BRMZ-10 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5175BRMZ-10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5175BRMZ-10 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5175BRMZ-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5175BRMZ-10 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5175BRMZ-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5175BRMZ-10 often in real-time on the comparison pages.
What if I can't find stock of AD5175BRMZ-10?
You can fill out our help required form which you can use to request a quote for AD5175BRMZ-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.