AD5142BRUZ10 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5142
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5122/AD5142 potentiometers provide a nonvolatile solution for 128-/256-position adjustment

Where to Buy

Prices starting from US$2.12

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.33
112
in stock
Buy Now
Logo for element14
element14
from US$3.15
112
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.08
112
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.12
44
in stock
Buy Now

Features

10 kΩ and 100 kΩ resistance options
Resistor tolerance: ±8% maximum
Wiper current: ±6 mA
Low temperature coefficient: 35 ppm/°C
Wide bandwidth: 3 MHz
Fast start-up time <75 μs
Linear gain setting mode
Single- and dual-supply operation
Independent logic supply: 1.8 V to 5.5 V
Wide operating temperature: −40°C to +125°C
3 mm × 3 mm package optionQualified for automotive applications

Alternative Descriptions

Digital Potentiometer, Dual, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, DUAL, 256 STEP | element14
256tap, Dual DigiPOT, NVM, SP | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5142BRUZ10?

Additional datasheets, footprints and schematics for AD5142BRUZ10 are listed on our Part Details page. You can also find images and similar parts to AD5142BRUZ10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5142BRUZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5142BRUZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5142BRUZ10 fall under?

The AD5142BRUZ10 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5142BRUZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5142BRUZ10 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5142BRUZ10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5142BRUZ10 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5142BRUZ10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5142BRUZ10 often in real-time on the comparison pages.

What if I can't find stock of AD5142BRUZ10?

You can fill out our help required form which you can use to request a quote for AD5142BRUZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay