AD5111BCPZ80-RL7 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5111
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5111 provides a nonvolatile solution for 128-position adjustment

Where to Buy

Prices starting from US$1.23

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.38
3,594
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.23
3,000
in stock
Buy Now

Features

Nominal resistor tolerance error: ±8% maximum
Wiper current: ±6 mA
Rheostat mode temperature coefficient: 35 ppm/°C
Low power consumption: 2.5 μA max @ 2.7 V and 125°C
Wide bandwidth: 4 MHz (5 kΩ option)
Power-on EEPROM refresh time < 50 μs
50-year typical data retention at 125°C
1 million write cycles
2.3 V to 5.5 V supply operation
Chip select enable multiple device operation
Wide operating temperature: −40°C to +125°C
Thin, 2 mm × 2 mm × 0.55 mm 8-lead LFCSP package

Alternative Descriptions

128tap Single Chan DigiPOT NVM | Analog Devices
DIGITAL POTENTIOMETER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5111BCPZ80-RL7?

Additional datasheets, footprints and schematics for AD5111BCPZ80-RL7 are listed on our Part Details page. You can also find images and similar parts to AD5111BCPZ80-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5111BCPZ80-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5111BCPZ80-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5111BCPZ80-RL7 fall under?

The AD5111BCPZ80-RL7 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5111BCPZ80-RL7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5111BCPZ80-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5111BCPZ80-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5111BCPZ80-RL7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD5111BCPZ80-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5111BCPZ80-RL7 often in real-time on the comparison pages.

What if I can't find stock of AD5111BCPZ80-RL7?

You can fill out our help required form which you can use to request a quote for AD5111BCPZ80-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay