Status: | Production |
---|---|
Series: | AD5062 |
RoHS: | Compliant |
Single 16-bit DAC, 1 LSB INL |
Power-on reset to midscale or zero-scale |
Guaranteed monotonic by design |
3 power-down functions |
Low power serial interface with Schmitt-triggered inputs |
Tiny 8-lead SOT-23 package, low power |
2.7 V to 5.5 V power supply |
Low glitch on power-up |
Da Converter, 16Bit, Sot-23 Rohs Compliant: Yes |Analog Devices AD5062BRJZ-2500RL7 | Newark Electronics |
DA CONVERTER, 16BIT, SOT-23 | element14 |
16bit 1LSB unbuffered DAC in S | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5062BRJZ-2500RL7?
Additional datasheets, footprints and schematics for AD5062BRJZ-2500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5062BRJZ-2500RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5062BRJZ-2500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5062BRJZ-2500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5062BRJZ-2500RL7 fall under?
The AD5062BRJZ-2500RL7 is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5062BRJZ-2500RL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5062BRJZ-2500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5062BRJZ-2500RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5062BRJZ-2500RL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5062BRJZ-2500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5062BRJZ-2500RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5062BRJZ-2500RL7?
You can fill out our help required form which you can use to request a quote for AD5062BRJZ-2500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.