AD5060ARJZ-2500RL7 Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5060
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5060, a member of the nanoDAC® family, is a single, full accurate 16-bit buffered voltage out DAC in a SOT-23.By combining a 16-bit DAC and high performance output buffer in a SOT-23, the AD5060 delivers a maximum 1 LSB INL linearity error, making it ideal for high performance

Where to Buy

Prices starting from US$8.94

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$10.40
493
in stock
Buy Now
Logo for element14
element14
from US$10.52
493
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.00
493
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$9.17
432
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.94
-
Buy Now

Features

Available in 8-lead SOT23
16 Bit Accurate, MAX 1 LSB INL including output buffer
Low Glitch on Power-up
Three power down functions available
High speed serial interface with clock speeds up to 30 MHz
Three power down modes available to the user

Alternative Descriptions

Dac, 16Bit, Sot-23-8, -40 To 85Deg C | Newark Electronics
DAC, 16BIT, SOT-23-8, -40 TO 85DEG C | element14
16bit 2LSB buffered DAC in SOT | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5060ARJZ-2500RL7?

Additional datasheets, footprints and schematics for AD5060ARJZ-2500RL7 are listed on our Part Details page. You can also find images and similar parts to AD5060ARJZ-2500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5060ARJZ-2500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5060ARJZ-2500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5060ARJZ-2500RL7 fall under?

The AD5060ARJZ-2500RL7 is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5060ARJZ-2500RL7 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5060ARJZ-2500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5060ARJZ-2500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5060ARJZ-2500RL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5060ARJZ-2500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5060ARJZ-2500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD5060ARJZ-2500RL7?

You can fill out our help required form which you can use to request a quote for AD5060ARJZ-2500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay