Status: | Production |
---|---|
Series: | AD5025 |
RoHS: | Compliant |
Low power dual 12-/14-/16-bit DAC, ±1 LSB INL |
Individual voltage reference pins |
Rail-to-rail operation |
4.5 V to 5.5 V power supply |
Power-on reset to zero scale or midscale |
Power down to 400 nA at 5 V |
3 power-down functions |
Per channel power-down |
Low glitch upon power-up |
Hardware power-down lockout capability |
Hardware LDAC with software LDAC override function |
CLR function to programmable code |
SDO daisy-chaining option |
14-lead TSSOP |
Da Converter, 12Bit, Tssop | Newark Electronics |
DA CONVERTER, 12BIT, TSSOP | element14 |
2 x 12bit 1LSB buffered DAC LD | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5025BRUZ?
Additional datasheets, footprints and schematics for AD5025BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5025BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5025BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5025BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5025BRUZ fall under?
The AD5025BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5025BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5025BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5025BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5025BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5025BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5025BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5025BRUZ?
You can fill out our help required form which you can use to request a quote for AD5025BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.