Status: | Production |
---|---|
Series: | AD4005 |
RoHS: | Compliant |
Prices starting from US$10.27
Easy Drive |
Greatly reduced input kickback |
Input current reduced to 0.5 μA/MSPS |
Enhanced acquisition phase, ≥79% of cycle time at 1 MSPS |
First conversion accurate, no latency or pipeline delay |
Input span compression for single-supply operation |
Fast conversion allows low SPI clock rates |
Input overvoltage clamp protection sinks up to 50 mA |
SPI-/QSPI-/MICROWIRE-/DSP-compatible serial interface |
High performance |
Differential analog input range: ±VREF, VREF from 2.4 V to 5.1 V |
Throughput: 2 MSPS/1 MSPS options |
INL: ±0.4 LSB maximum |
Guaranteed 16-bit, no missing codes |
SNR: 96.2 dB at fIN = 1 kHz, VREF = 5 V |
THD: −123 dB at fIN = 1 kHz, −99 dB at fIN = 100 kHz |
SINAD: 88.5 dB at fIN = 1 MHz (see Figure 17 in data sheet) |
Oversampled dynamic range |
99.3 dB for OSR = 2 |
126 dB for OSR = 1024 |
Low power |
Single 1.8 V supply operation with 1.71 V to 5.5 V logic interface |
4.9 mW at 1 MSPS (VDD only) |
80 μW at 10 kSPS, 16 mW at 2 MSPS (total power) |
10-lead packages: 3 mm × 3 mm LFCSP, 3 mm × 4.90 mm MSOP |
Pin compatible with AD4003/AD4007/AD4011 family |
Guaranteed operation: −40°C to +125°C |
16-Bit, 1 MSPS, Diff, PulSAR® | Analog Devices |
Adc, 16Bit, 1Msps, Msop-10 | Newark Electronics |
ADC, 16BIT, 1MSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD4005BRMZ?
Additional datasheets, footprints and schematics for AD4005BRMZ are listed on our Part Details page. You can also find images and similar parts to AD4005BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD4005BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD4005BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD4005BRMZ fall under?
The AD4005BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD4005BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD4005BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD4005BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD4005BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD4005BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD4005BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD4005BRMZ?
You can fill out our help required form which you can use to request a quote for AD4005BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.