Status: | Production |
---|---|
Series: | ADXL203 |
RoHS: | Unknown |
High performance dual-axis accelerometer on a single IC chip |
5 mm × 5 mm × 2 mm LCC package |
1 mg resolution at 60 Hz |
Low power: 700 µA at VS = 5 V (typical) |
High zero g bias stability |
High sensitivity accuracy |
–40°C to +125°C temperature range |
X and Y axes aligned to within 0.1° (typical) |
BW adjustment with a single capacitor |
Single-supply operation |
3500 g shock survival |
RoHS-compliant |
Compatible with Sn/Pb- and Pb-free solder processes |
Mems Accelerometer, X/Y, Analogue, Clcc | Newark Electronics |
MEMS ACCELEROMETER, X/Y, ANALOGUE, CLCC | element14 |
ACCELEROMETERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD22293Z?
Additional datasheets, footprints and schematics for AD22293Z are listed on our Part Details page. You can also find images and similar parts to AD22293Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD22293Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD22293Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD22293Z fall under?
The AD22293Z is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to AD22293Z when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD22293Z you can contact the distributor directly for product support, shipping queries etc.
Is the AD22293Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD22293Z have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD22293Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD22293Z often in real-time on the comparison pages.
What if I can't find stock of AD22293Z?
You can fill out our help required form which you can use to request a quote for AD22293Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.