Status: | Unknown |
---|---|
Series: | ADXL278 Series |
RoHS: | Unknown |
No distributors results available
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | X Y |
Acceleration Range | ± 55g |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Sensor Case Style | LCC |
No. of Pins | 8Pins |
Sensitivity Typ | 38mV/g |
Sensitivity Min | 36.1mV/g |
Sensitivity Max | 39.9mV/g |
Product Range | ADXL278 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 2.2mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD22285-R2?
Additional datasheets, footprints and schematics for AD22285-R2 are listed on our Part Details page. You can also find images and similar parts to AD22285-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD22285-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD22285-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD22285-R2 fall under?
The AD22285-R2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD22285-R2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD22285-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD22285-R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD22285-R2 have stock available?
There is no stock from authorised distributors for AD22285-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD22285-R2 often in real-time on the comparison pages.
What if I can't find stock of AD22285-R2?
You can fill out our help required form which you can use to request a quote for AD22285-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.