Status: | Production |
---|---|
Series: | AD22057 |
RoHS: | Compliant |
Gain of ×20 Alterable from ×1 to ×160 |
Input CMR from Below Ground to 6× (VS - 1 V) |
Output Span 20 mV to (VS - 0.2) V |
1-, 2-, 3-Pole Low-Pass Filtering Available |
Accurate Midscale Offset Capability |
Differential Input Resistance 400 kΩ |
Drives 1kΩ Load to +4 V Using VS = +5 V |
Supply Voltage: +3.0 V to +36 V |
Transient Spike Protection and RFI |
Filters Included |
Peak Input Voltage (40 ms): 60 V |
Reversed Supply Protection: -34 V |
Operating Temperature Range: -40°C |
to +125°C |
I.C., INTERFACE AMPLIFIER | Analog Devices |
Sensor Interface Amp, Nsoic-8, 125Deg C | Newark Electronics |
SENSOR INTERFACE AMP, NSOIC-8, 125DEG C | element14 |
Current Sense Amp Single 36V | RS |
Where can I find additional details, specifications and documents for a AD22057RZ?
Additional datasheets, footprints and schematics for AD22057RZ are listed on our Part Details page. You can also find images and similar parts to AD22057RZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD22057RZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD22057RZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD22057RZ fall under?
The AD22057RZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD22057RZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD22057RZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD22057RZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD22057RZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD22057RZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD22057RZ often in real-time on the comparison pages.
What if I can't find stock of AD22057RZ?
You can fill out our help required form which you can use to request a quote for AD22057RZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.