AD1674KNZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD1674KNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD1674KNZ
Series Information for AD1674KNZ - Analog Devices

Features

  • feature
    Complete Monolithic 12-Bit 10 ms Sampling ADC On-Board Sample-and-Hold Amplifier Industry Standard Pinout 8- and 16-Bit Microprocessor Interface AC and DC Specified and Tested Unipolar and Bipolar Inputs 65 V, 610 V, 0 Vu201310 V, 0 Vu201320 V Input Ranges Commercial, Industrial and Military Temperature Range Grades MIL-STD-883 and SMD Compliant Versions Available

Description

IC 12BIT ADC 100KSPS PDIP28 1674

The AD1674 is a complete, multipurpose, 12-bit analog-to- digital converter, consisting of a user-transparent onboard sample-and-hold amplifier (SHA), 10 volt reference, clock and three-state output buffers for microprocessor interface. The AD1674 is pin compatible with the industry standard AD574A and AD674A, but includes a sampling function while delivering a faster conversion rate. The on-chip SHA has a wide input bandwidth supporting 12-bit accuracy over the full Nyquist bandwidth of the converter. The AD1674 is fully specified for ac parameters (such as S/(N+D) ratio, THD, and IMD) and dc parameters (offset, full-scale error, etc.). With both ac and dc specifications, the AD1674 is ideal for use in signal processing and traditional dc measure- ment applications. The AD1674 design is implemented using Analog Devices’ BiMOS II process allowing high performance bipolar analog cir- cuitry to be combined on the same die with digital CMOS logic. Five different temperature grades are available. The AD1674J and K grades are specified for operation over the 0°C to +70°C temperature range. The A and B grades are specified from –40°C to +85°C; the AD1674T grade is specified from –55°C to +125°C. The J and K grades are available in both 28-lead plastic DIP and SOIC. The A and B grade devices are available in 28-lead hermetically sealed ceramic DIP and 28-lead SOIC. The T grade is available in 28-lead hermetically sealed ceramic DIP. *Protected by U. S. Patent Nos. 4,962,325; 4,250,445; 4,808,908; RE30586.

Specifications

Resolution (Bits):
12bit
Sampling Rate:
100kSPS
Input Channel Type:
Single Ended
Data Interface:
Parallel
Supply Voltage Type:
Single
Supply Voltage Min:
4.5V
Supply Voltage Max:
16.5V
ADC / DAC Case Style:
DIP
No. of Pins:
28Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
Single 12-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)
Base Number:
1674
Conversion Time:
9µs
IC Case Style:
DIP
Linearity Error ADC / DAC +:
0.5LSB
Linearity Error ADC / DAC -:
0.5LSB
No. of Bits:
12bit
No. of Channels:
1Channels
Operating Temperature Range:
0°C to +70°C
Supply Current:
14mA
Supply Voltage Range:
4.5V to 16.5V
Supply Voltage Range - Analogue:
± 11.4V to ± 16.5V
Supply Voltage Range - Digital:
4.5V to 5.5V
Termination Type:
Through Hole

Alternate Descriptions

RS Components
ADC Single SAR 100KSPS 12-Bit Parallel
Richardson RFPD
CONVERTER - ADC
RS Components UK
ADC Single SAR 100KSPS 12-Bit Parallel
RS Components DE
12-Bit-Bit ADC AD1674KNZ Single Ended Parallel, PDIP 28-Pin 1 Montage-Typ : Durchsteckmontage Abtastrate : 100ksps Architektur : SAR Eingangs-Typ : Spannung Integrale Nichtlinearität : ±0.5LSB Versorgungsspannung bipolar typ. : ±12 V, ±15 V Abmessungen : 39.75 x 14.73 x 4.95mm, Analog Devices
RS Components HK
ADC Single SAR 100KSPS 12-Bit Parallel
RS Components JP
半導体,信号変換,シングルADC
RS Components FR
ADC Single SAR 100KSPS 12-Bit Parallel
RS Components CN
ADC Single SAR 100KSPS 12-Bit Parallel
RS Components ES
ADC Single SAR 100KSPS 12-Bit Parallel
RS Components NL
ADC Single SAR 100KSPS 12-Bit Parallel
RS Components NO
ADC Single SAR 100KSPS 12-Bit Parallel
RS Components US
ADC Single SAR 100KSPS 12-Bit Parallel
RS Components SG
ADC Single SAR 100KSPS 12-Bit Parallel
RS Components TW
ADC Single SAR 100KSPS 12-Bit Parallel