Status: | Unknown |
---|---|
Series: | ACW0219 Series |
RoHS: | Unknown |
Jacket Material | PVF2 |
---|---|
Jacket Colour | Red |
Wire Gauge | - |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 328.084ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.19mm |
Voltage Rating | 50V |
Conductor Material | Copper |
External Diameter | 1.6mm |
Approval Specification | - |
Product Range | ACW0219 Series |
Red ACW high temp. wire,0.5sq.mm100m | RS |
WIRE, 100M, 0.5MM, RED, PVF2 | element14 |
TE Connectivity 100m ACW Automotive Wire 0.5 mm CSA Red Flame Retardant | TE Connectivity ACW0219-0.50-2 | RS Americas |
Where can I find additional details, specifications and documents for a ACW0219-0.50-2?
Additional datasheets, footprints and schematics for ACW0219-0.50-2 are listed on our Part Details page. You can also find images and similar parts to ACW0219-0.50-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACW0219-0.50-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACW0219-0.50-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACW0219-0.50-2 fall under?
The ACW0219-0.50-2 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to ACW0219-0.50-2 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACW0219-0.50-2 you can contact the distributor directly for product support, shipping queries etc.
Is the ACW0219-0.50-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACW0219-0.50-2 have stock available?
Authorised distributors including RS, element14, Farnell and RS Americas have stock available or on a lead time for ACW0219-0.50-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACW0219-0.50-2 often in real-time on the comparison pages.
What if I can't find stock of ACW0219-0.50-2?
You can fill out our help required form which you can use to request a quote for ACW0219-0.50-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.