Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.00
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.57
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
99
in stock
|
Buy Now | |
Electro Enterprises
from US$18.58
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$10.22
|
-
|
Buy Now | |
Avnet America
from US$13.31
|
-
|
Buy Now | |
element14
from US$19.63
|
-
|
Buy Now |
Accessory Type | Backshell |
---|---|
For Use With | MIL-C-38999 Series III Circular Connectors |
Connector Shell Size | 13 |
Cable Exit Angle | 180° |
Connector Body Material | Composite Body |
RoHS Compliant | Yes |
MIL Spec Strain Reliefs & Adapters S RELIEF STR | Rapid Electronics |
Backshell, Composite, 180Deg, Size 13 | Newark Electronics |
Connector Backshell, Backshell, MIL-C-38999 Series III Circular Connectors, 13, 180° | Avnet America |
Where can I find additional details, specifications and documents for a ACT00MB-C-EL00N?
Additional datasheets, footprints and schematics for ACT00MB-C-EL00N are listed on our Part Details page. You can also find images and similar parts to ACT00MB-C-EL00N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT00MB-C-EL00N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT00MB-C-EL00N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT00MB-C-EL00N fall under?
The ACT00MB-C-EL00N is listed under Connectors > Connector Tools & Accessories > Backshells.
Can I view similar or alternative parts?
You can view similar parts to ACT00MB-C-EL00N when available in the Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT00MB-C-EL00N you can contact the distributor directly for product support, shipping queries etc.
Is the ACT00MB-C-EL00N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACT00MB-C-EL00N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for ACT00MB-C-EL00N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT00MB-C-EL00N often in real-time on the comparison pages.
What if I can't find stock of ACT00MB-C-EL00N?
You can fill out our help required form which you can use to request a quote for ACT00MB-C-EL00N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.