Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Plating Material | Gold Over Nickel |
---|---|
Contact Style | Crimp |
Housing Material | Composite |
Product Type | In-Line |
Connector Style | Plug |
Operating Temperature Range | -65 – 175°C |
PLUG ASSY Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Standard Rectangular Connector | Part Number: ABC26G-0000 | Internal Number: ABC26G-0000 | TE Connectivity | TE Store |
PLUG 2, INCH | Heilind Electronics |
Plug Assy |Te Connectivity ABC26G-0000 | Newark Electronics |
Rectangular Housing Assembly Plug 2-Inch Shell | Avnet America |
Where can I find additional details, specifications and documents for a ABC26G-0000?
Additional datasheets, footprints and schematics for ABC26G-0000 are listed on our Part Details page. You can also find images and similar parts to ABC26G-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC26G-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC26G-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC26G-0000 fall under?
The ABC26G-0000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ABC26G-0000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC26G-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the ABC26G-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABC26G-0000 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for ABC26G-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC26G-0000 often in real-time on the comparison pages.
What if I can't find stock of ABC26G-0000?
You can fill out our help required form which you can use to request a quote for ABC26G-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.