Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$780.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$780.07
|
-
|
Buy Now |
Contact Plating Material | Gold Over Nickel |
---|---|
Contact Style | Crimp |
Housing Material | Composite |
Product Type | In-Line |
Connector Style | Plug |
Operating Temperature Range | -65 – 175°C |
ABC26C-3455 | Avnet America |
Where can I find additional details, specifications and documents for a ABC26C-3455?
Additional datasheets, footprints and schematics for ABC26C-3455 are listed on our Part Details page. You can also find images and similar parts to ABC26C-3455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC26C-3455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC26C-3455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC26C-3455 fall under?
The ABC26C-3455 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ABC26C-3455 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC26C-3455 you can contact the distributor directly for product support, shipping queries etc.
Is the ABC26C-3455 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABC26C-3455 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ABC26C-3455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC26C-3455 often in real-time on the comparison pages.
What if I can't find stock of ABC26C-3455?
You can fill out our help required form which you can use to request a quote for ABC26C-3455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.